Integrated Device Technology 2K x 8 Dual-Port RAM 7142LA35CB

Description
The 7142 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7132 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet
Description
The 7142 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7132 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 8 Dual-Port RAM - 7142LA35CB - Integrated Device Technology
San Jose, CA, USA
2K x 8 Dual-Port RAM
7142LA35CB
2K x 8 Dual-Port RAM 7142LA35CB
The 7142 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7132 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7142 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7132 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet
Memory - SRAM - 7142LA35CB - 776561-7142LA35CB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7142LA35CB
776561-7142LA35CB
Memory - SRAM - 7142LA35CB 776561-7142LA35CB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776561-7142LA35CB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-DIP (0.600", 15.24mm) Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 35ns Family Name: 7142LA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-SIDE BRAZED Alternative Parts (Cross-Reference): 7142LA35L48GB; 7142LA35L48B; 7142LA35FGB; 7142LA35JGB; Introduction Date: October 01, 1996 ECCN: 3A001.a.2.c Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776561-7142LA35CB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 48-DIP (0.600", 15.24mm)
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 35ns
Family Name: 7142LA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 48-SIDE BRAZED
Alternative Parts (Cross-Reference): 7142LA35L48GB; 7142LA35L48B; 7142LA35FGB; 7142LA35JGB;
Introduction Date: October 01, 1996
ECCN: 3A001.a.2.c
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7142LA35CB 776561-7142LA35CB
Product Name 2K x 8 Dual-Port RAM Memory - SRAM - 7142LA35CB
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Access Time 35 ns 35 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - 28497288 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details