Integrated Device Technology 2K x 8 Dual-Port RAM 7142LA20JG8

Description
The 7142 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7132 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7142 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7132 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 8 Dual-Port RAM - 7142LA20JG8 - Integrated Device Technology
San Jose, CA, USA
2K x 8 Dual-Port RAM
7142LA20JG8
2K x 8 Dual-Port RAM 7142LA20JG8
The 7142 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7132 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7142 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7132 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7142LA20JG8
Product Name 2K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details