Integrated Device Technology 2K x 8 Dual-Port RAM w/Int 71421SA20J

Description
The 71421 is a high-speed 2K x 8 Dual-Port Static RAM with internal interrupt logic for interprocessor communications. It is designed to be used as a “ SLAVE ” Dual-Port RAM together with the 71321 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 71421 is a high-speed 2K x 8 Dual-Port Static RAM with internal interrupt logic for interprocessor communications. It is designed to be used as a “ SLAVE ” Dual-Port RAM together with the 71321 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 8 Dual-Port RAM w/Int - 71421SA20J - Integrated Device Technology
San Jose, CA, USA
2K x 8 Dual-Port RAM w/Int
71421SA20J
2K x 8 Dual-Port RAM w/Int 71421SA20J
The 71421 is a high-speed 2K x 8 Dual-Port Static RAM with internal interrupt logic for interprocessor communications. It is designed to be used as a “ SLAVE ” Dual-Port RAM together with the 71321 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

The 71421 is a high-speed 2K x 8 Dual-Port Static RAM with internal interrupt logic for interprocessor communications. It is designed to be used as a “ SLAVE ” Dual-Port RAM together with the 71321 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71421SA20J
Product Name 2K x 8 Dual-Port RAM w/Int
Memory Category DPRAM
Logic Family TTL
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details