Integrated Device Technology 1K x 8 Dual-Port RAM 7140SA35J8

Description
The 7140 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7130 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7140 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7130 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 8 Dual-Port RAM - 7140SA35J8 - Integrated Device Technology
San Jose, CA, USA
1K x 8 Dual-Port RAM
7140SA35J8
1K x 8 Dual-Port RAM 7140SA35J8
The 7140 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7130 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7140 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a “ SLAVE ” Dual-Port RAM together with the 7130 “ MASTER ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7140SA35J8
Product Name 1K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-575-A0113-02 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
View Details
2 suppliers