Integrated Device Technology Memory - SRAM - 7140LA25JGI 7140LA25JGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776560-7140LA25JGI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 25ns Family Name: 7140LA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.13x19.13) Alternative Parts (Cross-Reference): CY7C141-15JXC; CY7C141-15JC; CY7C141-45JXI; CY7C141-45JC; Introduction Date: January 21, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776560-7140LA25JGI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 25ns Family Name: 7140LA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.13x19.13) Alternative Parts (Cross-Reference): CY7C141-15JXC; CY7C141-15JC; CY7C141-45JXI; CY7C141-45JC; Introduction Date: January 21, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7140LA25JGI - 776560-7140LA25JGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7140LA25JGI
776560-7140LA25JGI
Memory - SRAM - 7140LA25JGI 776560-7140LA25JGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776560-7140LA25JGI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 25ns Family Name: 7140LA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.13x19.13) Alternative Parts (Cross-Reference): CY7C141-15JXC; CY7C141-15JC; CY7C141-45JXI; CY7C141-45JC; Introduction Date: January 21, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776560-7140LA25JGI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 52-LCC (J-Lead)
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 25ns
Family Name: 7140LA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 52-PLCC (19.13x19.13)
Alternative Parts (Cross-Reference): CY7C141-15JXC; CY7C141-15JC; CY7C141-45JXI; CY7C141-45JC;
Introduction Date: January 21, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776560-7140LA25JGI
Product Name Memory - SRAM - 7140LA25JGI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers