Integrated Device Technology 4K x 8 Dual-Port RAM 7134SA55JG

Description
The 7134 is a high-speed 4K x 8 Dual-Port Static RAM designed to be used in systems where on-chip hardware port arbitration is not needed. This part lends itself to those systems which cannot tolerate wait states or are designed to be able to externally arbitrate or withstand contention when both sides simultaneously access the same Dual-Port RAM location. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7134 is a high-speed 4K x 8 Dual-Port Static RAM designed to be used in systems where on-chip hardware port arbitration is not needed. This part lends itself to those systems which cannot tolerate wait states or are designed to be able to externally arbitrate or withstand contention when both sides simultaneously access the same Dual-Port RAM location. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 8 Dual-Port RAM - 7134SA55JG - Integrated Device Technology
San Jose, CA, USA
4K x 8 Dual-Port RAM
7134SA55JG
4K x 8 Dual-Port RAM 7134SA55JG
The 7134 is a high-speed 4K x 8 Dual-Port Static RAM designed to be used in systems where on-chip hardware port arbitration is not needed. This part lends itself to those systems which cannot tolerate wait states or are designed to be able to externally arbitrate or withstand contention when both sides simultaneously access the same Dual-Port RAM location. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7134 is a high-speed 4K x 8 Dual-Port Static RAM designed to be used in systems where on-chip hardware port arbitration is not needed. This part lends itself to those systems which cannot tolerate wait states or are designed to be able to externally arbitrate or withstand contention when both sides simultaneously access the same Dual-Port RAM location. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet
Fort Worth, TX, USA
4KX8 STD-PWR, 32K, 5V DUAL-PORT RAM
70216405
4KX8 STD-PWR, 32K, 5V DUAL-PORT RAM 70216405
4KX8 STD-PWR, 32K, 5V DUAL-PORT RAM

4KX8 STD-PWR, 32K, 5V DUAL-PORT RAM

Supplier's Site

Technical Specifications

  Integrated Device Technology Allied Electronics, Inc.
Product Category Memory Chips Memory Chips
Product Number 7134SA55JG 70216405
Product Name 4K x 8 Dual-Port RAM 4KX8 STD-PWR, 32K, 5V DUAL-PORT RAM
Memory Category DPRAM SRAM Chip
Logic Family TTL
Access Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
Density 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details