Integrated Device Technology 2K x 16 Dual-Port RAM 7133SA20J

Description
The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 16 Dual-Port RAM - 7133SA20J - Integrated Device Technology
San Jose, CA, USA
2K x 16 Dual-Port RAM
7133SA20J
2K x 16 Dual-Port RAM 7133SA20J
The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7133SA20J
Product Name 2K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C010-55DM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 5962F1120102QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers