Integrated Device Technology 2K x 16 Dual-Port RAM 7133LA45J8

Description
The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 16 Dual-Port RAM - 7133LA45J8 - Integrated Device Technology
San Jose, CA, USA
2K x 16 Dual-Port RAM
7133LA45J8
2K x 16 Dual-Port RAM 7133LA45J8
The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7133LA45J8
Product Name 2K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 40060541 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details