Integrated Device Technology 2K x 16 Dual-Port RAM 7133LA25PFGI

Description
The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 16 Dual-Port RAM - 7133LA25PFGI - Integrated Device Technology
San Jose, CA, USA
2K x 16 Dual-Port RAM
7133LA25PFGI
2K x 16 Dual-Port RAM 7133LA25PFGI
The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7133 high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7143 “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power ( LA ) versions offer battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7133LA25PFGI
Product Name 2K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 40060299 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers