The 71321 is a high-speed 2K x 8 Dual-Port Static RAM with internal interrupt logic for interprocessor communications. It is designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 71421 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 71321LA25TFGI |
| Product Name | 2K x 8 Dual-Port RAM w/Int |
| Memory Category | DPRAM |
| Logic Family | TTL |
| Access Time | 25 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 16 kbits |