Integrated Device Technology 1K x 8 Dual-Port RAM 7130LA20JG8

Description
The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 8 Dual-Port RAM - 7130LA20JG8 - Integrated Device Technology
San Jose, CA, USA
1K x 8 Dual-Port RAM
7130LA20JG8
1K x 8 Dual-Port RAM 7130LA20JG8
The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7130LA20JG8
Product Name 1K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 520966231076 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA12PZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details