Integrated Device Technology 5.0V 32K x 8 Asynchronous Static Ram 71256SA25TPG

Description
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet
Description
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 32K x 8 Asynchronous Static Ram - 71256SA25TPG - Integrated Device Technology
San Jose, CA, USA
5.0V 32K x 8 Asynchronous Static Ram
71256SA25TPG
5.0V 32K x 8 Asynchronous Static Ram 71256SA25TPG
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory - SRAM - 71256SA25TPG - 793794-71256SA25TPG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71256SA25TPG
793794-71256SA25TPG
Memory - SRAM - 71256SA25TPG 793794-71256SA25TPG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 793794-71256SA25TPG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Family Name: 71256SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): CY7C199-55PC; P4C1256L-35PCLF; P4C1256-35PC; P4C1256-35PCLF; Introduction Date: July 29, 1996 Country of Origin: Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 793794-71256SA25TPG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-DIP (0.300", 7.62mm)
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25ns
Family Name: 71256SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): CY7C199-55PC; P4C1256L-35PCLF; P4C1256-35PC; P4C1256-35PCLF;
Introduction Date: July 29, 1996
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71256SA25TPG 793794-71256SA25TPG
Product Name 5.0V 32K x 8 Asynchronous Static Ram Memory - SRAM - 71256SA25TPG
Memory Category SRAM Chip Volatile; SRAM Chip
Access Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory IC and Storage Component - 774-CY14B104NA-ZSP45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers