Integrated Device Technology 5.0V 32K x 8 Asynchronous Static Ram 71256SA20YGI8

Description
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet
Description
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 32K x 8 Asynchronous Static Ram - 71256SA20YGI8 - Integrated Device Technology
San Jose, CA, USA
5.0V 32K x 8 Asynchronous Static Ram
71256SA20YGI8
5.0V 32K x 8 Asynchronous Static Ram 71256SA20YGI8
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory - SRAM - 71256SA20YGI8 - 776548-71256SA20YGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71256SA20YGI8
776548-71256SA20YGI8
Memory - SRAM - 71256SA20YGI8 776548-71256SA20YGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776548-71256SA20YGI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 20ns Family Name: 71256SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): P4C1256-35JC; P4C1256-35JCLF; P4C1256L-35JCLF; P4C1256L-35JC; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776548-71256SA20YGI8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 20ns
Family Name: 71256SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 28-SOJ
Alternative Parts (Cross-Reference): P4C1256-35JC; P4C1256-35JCLF; P4C1256L-35JCLF; P4C1256L-35JC;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71256SA20YGI8 776548-71256SA20YGI8
Product Name 5.0V 32K x 8 Asynchronous Static Ram Memory - SRAM - 71256SA20YGI8
Memory Category SRAM Chip Volatile; SRAM Chip
Access Time 20 ns 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 71P74604S250BQ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details