Integrated Device Technology 5.0V 32K x 8 Asynchronous Static Ram 71256SA20YG

Description
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 32K x 8 Asynchronous Static Ram - 71256SA20YG - Integrated Device Technology
San Jose, CA, USA
5.0V 32K x 8 Asynchronous Static Ram
71256SA20YG
5.0V 32K x 8 Asynchronous Static Ram 71256SA20YG
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory IC - 117906297 - Radwell International
Willingboro, NJ, United States
Memory IC
117906297
Memory IC 117906297
SRAM, ASYNCHRONOUS, 256 KBIT, 20 NS, PARALLEL, 32 K X 8, 4.5 ~ 5.5 V, 145 MA, SMD, SOJ-28. FREE 2 YEAR RADWELL WARRANTY

SRAM, ASYNCHRONOUS, 256 KBIT, 20 NS, PARALLEL, 32 K X 8, 4.5 ~ 5.5 V, 145 MA, SMD, SOJ-28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Integrated Device Technology Radwell International
Product Category Memory Chips Memory Chips
Product Number 71256SA20YG 117906297
Product Name 5.0V 32K x 8 Asynchronous Static Ram Memory IC
Memory Category SRAM Chip SRAM Chip
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details