Integrated Device Technology 5.0V 32K x 8 Asynchronous Static Ram 71256SA15YG

Description
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 32K x 8 Asynchronous Static Ram - 71256SA15YG - Integrated Device Technology
San Jose, CA, USA
5.0V 32K x 8 Asynchronous Static Ram
71256SA15YG
5.0V 32K x 8 Asynchronous Static Ram 71256SA15YG
The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71256SA 5V CMOS SRAM is organized as 32K x 8. All bidirectional inputs and outputs of the 71256SA are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory IC - 108092204 - Radwell International
Willingboro, NJ, United States
Memory IC
108092204
Memory IC 108092204
STANDARD SRAM, 32KX8, 15NS, CMOS, SOJ-28. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 32KX8, 15NS, CMOS, SOJ-28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Integrated Device Technology Radwell International
Product Category Memory Chips Memory Chips
Product Number 71256SA15YG 108092204
Product Name 5.0V 32K x 8 Asynchronous Static Ram Memory IC
Memory Category SRAM Chip SRAM Chip
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers