Integrated Device Technology 5.0V 32K x 8 Asynchronous Static RAM 71256S25TDB

Description
The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.
Datasheet
Description
The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 32K x 8 Asynchronous Static RAM - 71256S25TDB - Integrated Device Technology
San Jose, CA, USA
5.0V 32K x 8 Asynchronous Static RAM
71256S25TDB
5.0V 32K x 8 Asynchronous Static RAM 71256S25TDB
The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.

The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71256S25TDB
Product Name 5.0V 32K x 8 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory IC and Storage Component - 774-CY14B116N-BZ25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns
View Details
4 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details