Integrated Device Technology 5.0V 32K x 8 Asynchronous Static RAM 71256L35YGI

Description
The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.
Datasheet
Description
The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 32K x 8 Asynchronous Static RAM - 71256L35YGI - Integrated Device Technology
San Jose, CA, USA
5.0V 32K x 8 Asynchronous Static RAM
71256L35YGI
5.0V 32K x 8 Asynchronous Static RAM 71256L35YGI
The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.

The 71256 5V CMOS SRAM is organized as 32K x 8. The circuit also offers a reduced power standby mode for significant system level power and cooling savings. The low-power (L) version also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation. Military grade product is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71256L35YGI
Product Name 5.0V 32K x 8 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory IC and Storage Component - 774-CY14B108N-BA45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers