Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout 71124S12YG

Description
The 71124 5V CMOS SRAM is organized as 128K x 8. The JEDEC centerpower/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71124 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet
Description
The 71124 5V CMOS SRAM is organized as 128K x 8. The JEDEC centerpower/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71124 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71124S12YG - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout
71124S12YG
5.0V 128K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout 71124S12YG
The 71124 5V CMOS SRAM is organized as 128K x 8. The JEDEC centerpower/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71124 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71124 5V CMOS SRAM is organized as 128K x 8. The JEDEC centerpower/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71124 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71124S12YG
Product Name 5.0V 128K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout
Memory Category SRAM Chip
Access Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CY14B101L-SZ45XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1000 kbits
View Details
3 suppliers