Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S20YGI

Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet
Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout - 71024S20YGI - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
71024S20YGI
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S20YGI
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
Memory - SRAM - 71024S20YGI - 764670-71024S20YGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71024S20YGI
764670-71024S20YGI
Memory - SRAM - 71024S20YGI 764670-71024S20YGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764670-71024S20YGI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Family Name: 71024S Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): CY7C109-20VIT; CY7C109-20VI; CY7C109-20VXI; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764670-71024S20YGI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 20ns
Family Name: 71024S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): CY7C109-20VIT; CY7C109-20VI; CY7C109-20VXI;
Introduction Date: May 01, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71024S20YGI 764670-71024S20YGI
Product Name 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout Memory - SRAM - 71024S20YGI
Memory Category SRAM Chip Volatile; SRAM Chip
Access Time 20 ns 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1024 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details