Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S20YG8

Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet
Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout - 71024S20YG8 - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
71024S20YG8
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S20YG8
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71024S20YG8
Product Name 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
Memory Category SRAM Chip
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - CG7480ATT - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile; SRAM Chip
Density 8000 kbits
Supply Voltage 44-TSOP (0.400, 10.16mm Width)
View Details
3 suppliers
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details