Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S15TYG8

Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet
Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout - 71024S15TYG8 - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
71024S15TYG8
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S15TYG8
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71024S15TYG8
Product Name 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
Memory Category SRAM Chip
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 71T75702S85BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.5 ns
Density 18000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details