Integrated Device Technology Memory 71024S15TY

Description
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
Description
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. 71024S15TY is a high-speed CMOS static RAM with a capacity of 1 Megabit, organized as 128K x 8 bits. It operates within commercial temperature ranges of 0°C to +70°C and industrial ranges of -40°C to +85°C. The device features access and cycle times of 15ns, with an output enable pin capable of operating as fast as 6ns. It supports bidirectional inputs and outputs that are TTL-compatible and is powered by a single 5V supply. The memory is available in 32-pin 300 mil and 400 mil Plastic SOJ packages. The device is designed for low power consumption, particularly when chip deselect is activated, making it suitable for applications requiring efficient memory solutions.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. 71024S15TY is a high-speed CMOS static RAM with a capacity of 1 Megabit, organized as 128K x 8 bits. It operates within commercial temperature ranges of 0°C to +70°C and industrial ranges of -40°C to +85°C. The device features access and cycle times of 15ns, with an output enable pin capable of operating as fast as 6ns. It supports bidirectional inputs and outputs that are TTL-compatible and is powered by a single 5V supply. The memory is available in 32-pin 300 mil and 400 mil Plastic SOJ packages. The device is designed for low power consumption, particularly when chip deselect is activated, making it suitable for applications requiring efficient memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71024S15TY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 71024S15TY
Product Name Memory
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers