Integrated Device Technology 5.0V 64K x 16 Asynchronous Static RAM 71016S15PHG8

Description
The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 64K x 16 Asynchronous Static RAM - 71016S15PHG8 - Integrated Device Technology
San Jose, CA, USA
5.0V 64K x 16 Asynchronous Static RAM
71016S15PHG8
5.0V 64K x 16 Asynchronous Static RAM 71016S15PHG8
The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71016S15PHG8
Product Name 5.0V 64K x 16 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 2220533 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers