Integrated Device Technology 16K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9369L7PF8

Description
The 70V9369 is a high-speed 16K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V9369 is a high-speed 16K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through - 70V9369L7PF8 - Integrated Device Technology
San Jose, CA, USA
16K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
70V9369L7PF8
16K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9369L7PF8
The 70V9369 is a high-speed 16K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V9369 is a high-speed 16K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V9369L7PF8
Product Name 16K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 83 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0791076239RQA00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details