Integrated Device Technology 8K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9359L7PFI8

Description
The 70V9359 is a high-speed 8K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V9359 is a high-speed 8K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through - 70V9359L7PFI8 - Integrated Device Technology
San Jose, CA, USA
8K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
70V9359L7PFI8
8K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9359L7PFI8
The 70V9359 is a high-speed 8K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V9359 is a high-speed 8K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V9359L7PFI8
Product Name 8K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 83 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00003138321 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers