The 70V9359 is a high-speed 8K x 18-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 70V9359L7PF8 |
| Product Name | 8K x 18 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through |
| Memory Category | DPRAM |
| Logic Family | TTL |
| Data Rate | 83 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 144 kbits |