Integrated Device Technology 64K x 16 Sync, 3.3V Dual-Port Ram, Pipelined/Flow-Through 70V9289L9PRFI

Description
The 70V9289 is a high-speed 64K x 16-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V9289 is a high-speed 64K x 16-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 16 Sync, 3.3V Dual-Port Ram, Pipelined/Flow-Through - 70V9289L9PRFI - Integrated Device Technology
San Jose, CA, USA
64K x 16 Sync, 3.3V Dual-Port Ram, Pipelined/Flow-Through
70V9289L9PRFI
64K x 16 Sync, 3.3V Dual-Port Ram, Pipelined/Flow-Through 70V9289L9PRFI
The 70V9289 is a high-speed 64K x 16-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V9289 is a high-speed 64K x 16-bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V9289L9PRFI
Product Name 64K x 16 Sync, 3.3V Dual-Port Ram, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1024 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details