Integrated Device Technology 32K x 16 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9279L7PRF8

Description
The 70V9279 is a high-speed 32K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V9279 is a high-speed 32K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K x 16 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through - 70V9279L7PRF8 - Integrated Device Technology
San Jose, CA, USA
32K x 16 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
70V9279L7PRF8
32K x 16 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9279L7PRF8
The 70V9279 is a high-speed 32K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V9279 is a high-speed 32K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V9279L7PRF8
Product Name 32K x 16 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 83 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0418A4ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4000 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details