Integrated Device Technology 8K x 9 Sync,3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9159L7PFI8

Description
The 70V9159 is a high-speed 8K x 9 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet
Description
The 70V9159 is a high-speed 8K x 9 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 9 Sync,3.3V Dual-Port RAM, Pipelined/Flow-Through - 70V9159L7PFI8 - Integrated Device Technology
San Jose, CA, USA
8K x 9 Sync,3.3V Dual-Port RAM, Pipelined/Flow-Through
70V9159L7PFI8
8K x 9 Sync,3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9159L7PFI8
The 70V9159 is a high-speed 8K x 9 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V9159 is a high-speed 8K x 9 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet
Memory - SRAM - 70V9159L7PFI8 - 776532-70V9159L7PFI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70V9159L7PFI8
776532-70V9159L7PFI8
Memory - SRAM - 70V9159L7PFI8 776532-70V9159L7PFI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776532-70V9159L7PFI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 72Kb (8K x 9) Access Time: 7.5ns Family Name: 70V9159L Categories: Integrated Circuits (ICs) Memory Format: SRAM Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C09159A-9AC; CY7C09159A-12AC; CY7C09159AV-7AC; CY7C09159-12AC; Introduction Date: July 08, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776532-70V9159L7PFI8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 72Kb (8K x 9)
Access Time: 7.5ns
Family Name: 70V9159L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C09159A-9AC; CY7C09159A-12AC; CY7C09159AV-7AC; CY7C09159-12AC;
Introduction Date: July 08, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 3.3V Memory IC and Storage Component - 774-70V9159L7PFI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Memory IC and Storage Component
774-70V9159L7PFI8
Dual 3.3V Memory IC and Storage Component 774-70V9159L7PFI8
IC SRAM 72KBIT 7.5NS 100TQFP / SRAM Chip Sync Dual 3.3V 72K-bit 8K x 9-bit 18ns/7.5ns 100-Pin TQFP T/R Product overview: 70V9159L7PFI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V9159L7PFI8 can be used for catalog matching and distributor lookup.

IC SRAM 72KBIT 7.5NS 100TQFP / SRAM Chip Sync Dual 3.3V 72K-bit 8K x 9-bit 18ns/7.5ns 100-Pin TQFP T/R Product overview: 70V9159L7PFI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V9159L7PFI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 70V9159L7PFI8 776532-70V9159L7PFI8 774-70V9159L7PFI8
Product Name 8K x 9 Sync,3.3V Dual-Port RAM, Pipelined/Flow-Through Memory - SRAM - 70V9159L7PFI8 Dual 3.3V Memory IC and Storage Component
Memory Category DPRAM Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family TTL
Data Rate 83 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
 - CY14B256KA-SP25XI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOP; SSOP; PG-SSOP-48
View Details
5 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details