Integrated Device Technology 128K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9099L9PFI

Description
The 70V9099 is a high-speed 128K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V9099 is a high-speed 128K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through - 70V9099L9PFI - Integrated Device Technology
San Jose, CA, USA
128K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
70V9099L9PFI
128K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9099L9PFI
The 70V9099 is a high-speed 128K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V9099 is a high-speed 128K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V9099L9PFI
Product Name 128K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details