Integrated Device Technology 32K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9079L6PFG

Description
The 70V9079 is a high-speed 32K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V9079 is a high-speed 32K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through - 70V9079L6PFG - Integrated Device Technology
San Jose, CA, USA
32K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
70V9079L6PFG
32K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9079L6PFG
The 70V9079 is a high-speed 32K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V9079 is a high-speed 32K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V9079L6PFG
Product Name 32K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 580536-004-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers