Integrated Device Technology 128K x 36 Synchronous Bank-Switchable Dual-Port SRAM 70V7599S166BC

Description
The 70V7599 is a high-speed 128K x 36 (4Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 2Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 2Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V7599 is a high-speed 128K x 36 (4Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 2Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 2Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 36 Synchronous Bank-Switchable Dual-Port SRAM - 70V7599S166BC - Integrated Device Technology
San Jose, CA, USA
128K x 36 Synchronous Bank-Switchable Dual-Port SRAM
70V7599S166BC
128K x 36 Synchronous Bank-Switchable Dual-Port SRAM 70V7599S166BC
The 70V7599 is a high-speed 128K x 36 (4Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 2Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 2Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V7599 is a high-speed 128K x 36 (4Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 2Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 2Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V7599S166BC
Product Name 128K x 36 Synchronous Bank-Switchable Dual-Port SRAM
Memory Category DPRAM; SRAM Chip
Logic Family TTL
Data Rate 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4608 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details