Integrated Device Technology 256K x 36 Synchronous Bank-Switchable Dual-Port SRAM 70V7519S166DRI

Description
The 70V7519 is a high-speed 256K x 36 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet
Description
The 70V7519 is a high-speed 256K x 36 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256K x 36 Synchronous Bank-Switchable Dual-Port SRAM - 70V7519S166DRI - Integrated Device Technology
San Jose, CA, USA
256K x 36 Synchronous Bank-Switchable Dual-Port SRAM
70V7519S166DRI
256K x 36 Synchronous Bank-Switchable Dual-Port SRAM 70V7519S166DRI
The 70V7519 is a high-speed 256K x 36 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V7519 is a high-speed 256K x 36 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet
Memory - SRAM - 70V7519S166DRI - 776530-70V7519S166DRI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70V7519S166DRI
776530-70V7519S166DRI
Memory - SRAM - 70V7519S166DRI 776530-70V7519S166DRI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776530-70V7519S166DR I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.15 V ~ 3.45 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.6ns Family Name: 70V7519S Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): CY7C0853AV-100BBC; CY7C0853V-133BBC; CY7C0853AV-100BBCT; CYD09S36V-167BBC; Introduction Date: January 05, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776530-70V7519S166DRI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.15 V ~ 3.45 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 3.6ns
Family Name: 70V7519S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): CY7C0853AV-100BBC; CY7C0853V-133BBC; CY7C0853AV-100BBCT; CYD09S36V-167BBC;
Introduction Date: January 05, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 70V7519S166DRI 776530-70V7519S166DRI
Product Name 256K x 36 Synchronous Bank-Switchable Dual-Port SRAM Memory - SRAM - 70V7519S166DRI
Memory Category DPRAM; SRAM Chip Volatile; SRAM Chip
Logic Family TTL
Data Rate 166 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9216 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY62126EV30LL-45ZSXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
4 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details