Integrated Device Technology 512K x 18 Synchronous Bank-Switchable Dual-Port SRAM 70V7339S133BC8

Description
The 70V7339 is a high-speed 512K x 18 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 8K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 8K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V7339 is a high-speed 512K x 18 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 8K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 8K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512K x 18 Synchronous Bank-Switchable Dual-Port SRAM - 70V7339S133BC8 - Integrated Device Technology
San Jose, CA, USA
512K x 18 Synchronous Bank-Switchable Dual-Port SRAM
70V7339S133BC8
512K x 18 Synchronous Bank-Switchable Dual-Port SRAM 70V7339S133BC8
The 70V7339 is a high-speed 512K x 18 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 8K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 8K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V7339 is a high-speed 512K x 18 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 8K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 8K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V7339S133BC8
Product Name 512K x 18 Synchronous Bank-Switchable Dual-Port SRAM
Memory Category DPRAM; SRAM Chip
Logic Family TTL
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 9216 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details