Integrated Device Technology 256K x 18 Synchronous Bank-Switchable Dual-Port SRAM 70V7319S200BC

Description
The 70V7319 is a high-speed 256K x 18 (4Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V7319 is a high-speed 256K x 18 (4Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256K x 18 Synchronous Bank-Switchable Dual-Port SRAM - 70V7319S200BC - Integrated Device Technology
San Jose, CA, USA
256K x 18 Synchronous Bank-Switchable Dual-Port SRAM
70V7319S200BC
256K x 18 Synchronous Bank-Switchable Dual-Port SRAM 70V7319S200BC
The 70V7319 is a high-speed 256K x 18 (4Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V7319 is a high-speed 256K x 18 (4Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4K x 18 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4K x 18 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V7319S200BC
Product Name 256K x 18 Synchronous Bank-Switchable Dual-Port SRAM
Memory Category DPRAM; SRAM Chip
Logic Family TTL
Data Rate 200 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4608 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28028557 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V016SA12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details