Integrated Device Technology 64K x 36 3.3V Dual-Port RAM, Interleaved I/O's 70V658S12BFI8

Description
The 70V658 is a high-speed 64K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 72-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V658 is a high-speed 64K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 72-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 36 3.3V Dual-Port RAM, Interleaved I/O's - 70V658S12BFI8 - Integrated Device Technology
San Jose, CA, USA
64K x 36 3.3V Dual-Port RAM, Interleaved I/O's
70V658S12BFI8
64K x 36 3.3V Dual-Port RAM, Interleaved I/O's 70V658S12BFI8
The 70V658 is a high-speed 64K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 72-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

The 70V658 is a high-speed 64K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 72-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V658S12BFI8
Product Name 64K x 36 3.3V Dual-Port RAM, Interleaved I/O's
Memory Category DPRAM
Logic Family TTL
Access Time 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 2304 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details