Integrated Device Technology 32K x 18 3.3V Dual-Port RAM 70V37L15PFG

Description
The 70V37 is a high-speed 32K x 18 Dual-Port Static RAM designed to be used as a stand-alone 576K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V37 is a high-speed 32K x 18 Dual-Port Static RAM designed to be used as a stand-alone 576K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K x 18 3.3V Dual-Port RAM - 70V37L15PFG - Integrated Device Technology
San Jose, CA, USA
32K x 18 3.3V Dual-Port RAM
70V37L15PFG
32K x 18 3.3V Dual-Port RAM 70V37L15PFG
The 70V37 is a high-speed 32K x 18 Dual-Port Static RAM designed to be used as a stand-alone 576K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V37 is a high-speed 32K x 18 Dual-Port Static RAM designed to be used as a stand-alone 576K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V37L15PFG
Product Name 32K x 18 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers