Integrated Device Technology 32K x 36 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's 70V3579S5BCGI

Description
The 70V3579 is a high-speed 32K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3579 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
Request a Quote Datasheet
Description
The 70V3579 is a high-speed 32K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3579 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K x 36 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's - 70V3579S5BCGI - Integrated Device Technology
San Jose, CA, USA
32K x 36 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's
70V3579S5BCGI
32K x 36 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's 70V3579S5BCGI
The 70V3579 is a high-speed 32K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3579 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.

The 70V3579 is a high-speed 32K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3579 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.

Supplier's Site Datasheet
Memory - SRAM - 70V3579S5BCGI - 776529-70V3579S5BCGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70V3579S5BCGI
776529-70V3579S5BCGI
Memory - SRAM - 70V3579S5BCGI 776529-70V3579S5BCGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776529-70V3579S5BCGI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.15 V ~ 3.45 V Memory Type: Volatile Memory Size: 1.125Mb (32K x 36) Access Time: 5ns Family Name: 70V3579S Categories: Integrated Circuits (ICs) Memory Format: SRAM Memory Interface: Parallel Manufacturer Package: 256-CABGA (17x17) Alternative Parts (Cross-Reference): CYD01S36V-133BBI; CY7C09579V-83AC; CY7C09579V-67AC; CY7C09579V-83AXI; Introduction Date: December 09, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776529-70V3579S5BCGI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 256-LBGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.15 V ~ 3.45 V
Memory Type: Volatile
Memory Size: 1.125Mb (32K x 36)
Access Time: 5ns
Family Name: 70V3579S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Memory Interface: Parallel
Manufacturer Package: 256-CABGA (17x17)
Alternative Parts (Cross-Reference): CYD01S36V-133BBI; CY7C09579V-83AC; CY7C09579V-67AC; CY7C09579V-83AXI;
Introduction Date: December 09, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 70V3579S5BCGI 776529-70V3579S5BCGI
Product Name 32K x 36 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's Memory - SRAM - 70V3579S5BCGI
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Data Rate 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1152 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details