Integrated Device Technology 16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's 70V3569S5BFI8

Description
The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
Datasheet
Description
The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's - 70V3569S5BFI8 - Integrated Device Technology
San Jose, CA, USA
16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's
70V3569S5BFI8
16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's 70V3569S5BFI8
The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.

The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V3569S5BFI8
Product Name 16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's
Memory Category DPRAM
Logic Family TTL
Data Rate 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 580536-004-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C01AI/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details