Integrated Device Technology 16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's 70V3569S4BFG8

Description
The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
Request a Quote Datasheet
Description
The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's - 70V3569S4BFG8 - Integrated Device Technology
San Jose, CA, USA
16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's
70V3569S4BFG8
16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's 70V3569S4BFG8
The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.

The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.

Supplier's Site Datasheet
Memory - SRAM - 70V3569S4BFG8 - 764667-70V3569S4BFG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70V3569S4BFG8
764667-70V3569S4BFG8
Memory - SRAM - 70V3569S4BFG8 764667-70V3569S4BFG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764667-70V3569S4BFG8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-LFBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.15 V ~ 3.45 V Memory Type: Volatile Memory Size: 576Kb (16K x 36) Access Time: 4.2ns Family Name: 70V3569S Categories: Integrated Circuits (ICs) Memory Format: SRAM Memory Interface: Parallel Manufacturer Package: 208-CABGA (15x15) Alternative Parts (Cross-Reference): CY7C09569V-83AXCT; CY7C09569V-83ACT; CY7C09569V-67AC; Introduction Date: January 08, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764667-70V3569S4BFG8
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-LFBGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.15 V ~ 3.45 V
Memory Type: Volatile
Memory Size: 576Kb (16K x 36)
Access Time: 4.2ns
Family Name: 70V3569S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Memory Interface: Parallel
Manufacturer Package: 208-CABGA (15x15)
Alternative Parts (Cross-Reference): CY7C09569V-83AXCT; CY7C09569V-83ACT; CY7C09569V-67AC;
Introduction Date: January 08, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 70V3569S4BFG8 764667-70V3569S4BFG8
Product Name 16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's Memory - SRAM - 70V3569S4BFG8
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details