Integrated Device Technology 16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's 70V3569S4BFG

Description
The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
Request a Quote Datasheet
Description
The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's - 70V3569S4BFG - Integrated Device Technology
San Jose, CA, USA
16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's
70V3569S4BFG
16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's 70V3569S4BFG
The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.

The 70V3569 is a high-speed 16K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3569 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.

Supplier's Site Datasheet
Memory - SRAM - 70V3569S4BFG - 814087-70V3569S4BFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70V3569S4BFG
814087-70V3569S4BFG
Memory - SRAM - 70V3569S4BFG 814087-70V3569S4BFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814087-70V3569S4BFG Packaging: Tray Mounting Style: SMD Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 576Kb (16K x 36) Access Time: 4.2ns Supplier Device Package: 208-FPBGA (15x15) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Memory Interface: Parallel Manufacturer Package: 208-LFBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 7 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V Part Number Series: IDT70V3569

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 814087-70V3569S4BFG
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 576Kb (16K x 36)
Access Time: 4.2ns
Supplier Device Package: 208-FPBGA (15x15)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Memory Interface: Parallel
Manufacturer Package: 208-LFBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 7
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V
Part Number Series: IDT70V3569

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 70V3569S4BFG 814087-70V3569S4BFG
Product Name 16K x 36 Sync, 3.3V Dual-Port, Pipelined, Interleaved I/O's Memory - SRAM - 70V3569S4BFG
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B101NA-ZS25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details