The 70V3389 is a high-speed 64K x 18 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3389 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 70V3389S4PRF8 |
| Product Name | 64K x 18 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's |
| Memory Category | DPRAM |
| Logic Family | TTL |
| Data Rate | 133 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 1152 kbits |