Integrated Device Technology 32K x 18 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's 70V3379S4PRFG

Description
The 70V3379 is a high-speed 32K x 18 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3379 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
Request a Quote Datasheet
Description
The 70V3379 is a high-speed 32K x 18 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3379 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K x 18 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's - 70V3379S4PRFG - Integrated Device Technology
San Jose, CA, USA
32K x 18 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's
70V3379S4PRFG
32K x 18 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's 70V3379S4PRFG
The 70V3379 is a high-speed 32K x 18 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3379 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.

The 70V3379 is a high-speed 32K x 18 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70V3379 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 3.3V.

Supplier's Site Datasheet
Memory - SRAM - 70V3379S4PRFG - 764666-70V3379S4PRFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70V3379S4PRFG
764666-70V3379S4PRFG
Memory - SRAM - 70V3379S4PRFG 764666-70V3379S4PRFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764666-70V3379S4PRFG Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 128-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.15 V ~ 3.45 V Memory Type: Volatile Memory Size: 576Kb (32K x 18) Access Time: 4.2ns Family Name: 70V3379S Categories: Integrated Circuits (ICs) Memory Format: SRAM Memory Interface: Parallel Manufacturer Package: 128-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C0837V-133BBI; CY7C0837V-133BBXC; CY7C0837V-133BBXI; Introduction Date: January 18, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764666-70V3379S4PRFG
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 128-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.15 V ~ 3.45 V
Memory Type: Volatile
Memory Size: 576Kb (32K x 18)
Access Time: 4.2ns
Family Name: 70V3379S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Memory Interface: Parallel
Manufacturer Package: 128-TQFP (14x20)
Alternative Parts (Cross-Reference): CY7C0837V-133BBI; CY7C0837V-133BBXC; CY7C0837V-133BBXI;
Introduction Date: January 18, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 70V3379S4PRFG 764666-70V3379S4PRFG
Product Name 32K x 18 Sync, 3.3V Dual-Port RAM, Pipelined, Interleaved I/O's Memory - SRAM - 70V3379S4PRFG
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory IC and Storage Component - 774-CY14B102NS-BA45XC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
2 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers