The 70V26 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 70V26S35G |
| Product Name | 16K x 16 3.3V Dual-Port RAM |
| Memory Category | DPRAM |
| Logic Family | TTL |
| Access Time | 35 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 256 kbits |