Integrated Device Technology 4K x 16 3.3V Dual-Port RAM 70V24L55PF8

Description
The 70V24 is a high-speed 4K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V24 is a high-speed 4K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 16 3.3V Dual-Port RAM - 70V24L55PF8 - Integrated Device Technology
San Jose, CA, USA
4K x 16 3.3V Dual-Port RAM
70V24L55PF8
4K x 16 3.3V Dual-Port RAM 70V24L55PF8
The 70V24 is a high-speed 4K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V24 is a high-speed 4K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V24L55PF8
Product Name 4K x 16 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 55 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 28576411 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers