Integrated Device Technology 64K x 8 3.3V Dual-Port RAM 70V08S35PF8

Description
The 70V08 is a high-speed 64K x 8 Dual-Port Static RAM designed to be used as a stand-alone 512K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V08 is a high-speed 64K x 8 Dual-Port Static RAM designed to be used as a stand-alone 512K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 8 3.3V Dual-Port RAM - 70V08S35PF8 - Integrated Device Technology
San Jose, CA, USA
64K x 8 3.3V Dual-Port RAM
70V08S35PF8
64K x 8 3.3V Dual-Port RAM 70V08S35PF8
The 70V08 is a high-speed 64K x 8 Dual-Port Static RAM designed to be used as a stand-alone 512K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

The 70V08 is a high-speed 64K x 8 Dual-Port Static RAM designed to be used as a stand-alone 512K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V08S35PF8
Product Name 64K x 8 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers