The 70V06 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 70V06L20JI |
| Product Name | 16K x 8 3.3V Dual-Port RAM |
| Memory Category | DPRAM |
| Logic Family | TTL |
| Access Time | 20 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 128 kbits |