Integrated Device Technology 16K x 8 3.3V Dual-Port RAM 70V06L15J8

Description
The 70V06 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V06 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 8 3.3V Dual-Port RAM - 70V06L15J8 - Integrated Device Technology
San Jose, CA, USA
16K x 8 3.3V Dual-Port RAM
70V06L15J8
16K x 8 3.3V Dual-Port RAM 70V06L15J8
The 70V06 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V06 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V06L15J8
Product Name 16K x 8 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 2144425 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers