Integrated Device Technology 8K x 8 3.3v Dual-Port RAM 70V05L35PF8

Description
The 70V05 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V05 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 8 3.3v Dual-Port RAM - 70V05L35PF8 - Integrated Device Technology
San Jose, CA, USA
8K x 8 3.3v Dual-Port RAM
70V05L35PF8
8K x 8 3.3v Dual-Port RAM 70V05L35PF8
The 70V05 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V05 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V05L35PF8
Product Name 8K x 8 3.3v Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 273503-002 09 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-35B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 64 kbits
View Details