Integrated Device Technology 512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T653MS12BC

Description
The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's - 70T653MS12BC - Integrated Device Technology
San Jose, CA, USA
512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
70T653MS12BC
512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T653MS12BC
The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70T653MS12BC
Product Name 512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
Memory Category DPRAM
Logic Family TTL
Access Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18432 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - 591289-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details